Panduit Corp. Cable Tie, 20.9"L (530mm), Heavy, Nylon, PLT6H-C

Description
Cable Tie, 20.9"L (530mm), Heavy, Nylon,
Request a Quote Datasheet
Description
Cable Tie, 20.9"L (530mm), Heavy, Nylon,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 20.9
Wilmington, MA, United States
Cable Tie, 20.9"L (530mm), Heavy, Nylon,
PLT6H-C
Cable Tie, 20.9"L (530mm), Heavy, Nylon, PLT6H-C
Cable Tie, 20.9"L (530mm), Heavy, Nylon,

Cable Tie, 20.9"L (530mm), Heavy, Nylon,

Buy Now
Cable Ties and Zip Ties - 298-14002-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14002-ND
Cable Ties and Zip Ties 298-14002-ND
"Standard, Locking Natural 6.00"" (152.40mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

"Standard, Locking Natural 6.00"" (152.40mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 66H2865 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
66H2865
Cable Ties; Cable Tie Material Panduit 66H2865
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:530mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Heavy Duty; Product Range:PLT Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:530mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Heavy Duty; Product Range:PLT Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLT6H-C 298-14002-ND 66H2865
Product Name Cable Tie, 20.9"L (530mm), Heavy, Nylon, Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details