Panduit Corp. Cable Ties; Cable Tie Material Panduit PLT6EHC0

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:564mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:152.4mm; Cable Tie Type:Non-Releasable; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:564mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:152.4mm; Cable Tie Type:Non-Releasable; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Panduit - 97B0628 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
97B0628
Cable Ties; Cable Tie Material Panduit 97B0628
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:564mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:152.4mm; Cable Tie Type:Non-Releasable; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:564mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:152.4mm; Cable Tie Type:Non-Releasable; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 97B0628
Product Name Cable Ties; Cable Tie Material Panduit
Length 22.2 inch (564 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details