Panduit Corp. Cable Ties and Zip Ties PLT5H-C30

Description
"Standard, Locking Black 5.00"" (127.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 5.00"" (127.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20149-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20149-ND
Cable Ties and Zip Ties 298-20149-ND
"Standard, Locking Black 5.00"" (127.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

"Standard, Locking Black 5.00"" (127.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Tie, 17.7
Wilmington, MA, United States
Cable Tie, 17.7"L (450mm), S Heavy, Heat
PLT5H-C30
Cable Tie, 17.7"L (450mm), S Heavy, Heat PLT5H-C30
Cable Tie, 17.7"L (450mm), S Heavy, Heat

Cable Tie, 17.7"L (450mm), S Heavy, Heat

Buy Now
Cable Ties; Cable Tie Material Panduit - 61H3569 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
61H3569
Cable Ties; Cable Tie Material Panduit 61H3569
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:450mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Heavy Duty; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:450mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Heavy Duty; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, Heat St, 450X8.9Mm, Pk100; Cable Tie Material Panduit - 83T3056 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Heat St, 450X8.9Mm, Pk100; Cable Tie Material Panduit
83T3056
Cable Tie, Heat St, 450X8.9Mm, Pk100; Cable Tie Material Panduit 83T3056
CABLE TIE, HEAT ST, 450X8.9MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:450mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:127mm; Minimum Loop Tensile Strength:175lb; Cable RoHS Compliant: Yes

CABLE TIE, HEAT ST, 450X8.9MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:450mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:127mm; Minimum Loop Tensile Strength:175lb; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-20149-ND PLT5H-C30 61H3569
Product Name Cable Ties and Zip Ties Cable Tie, 17.7"L (450mm), S Heavy, Heat Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details