Panduit Corp. Cable Ties, 450Mm L, Nylon, 175Lb, Black, Pk100; Cable Tie Material Panduit PLT5H-C0

Description
CABLE TIES, 450MM L, NYLON, 175LB, BLACK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:450mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Standard; Product Range:-; Colour:Black RoHS Compliant: Yes
Description
CABLE TIES, 450MM L, NYLON, 175LB, BLACK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:450mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Standard; Product Range:-; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties, 450Mm L, Nylon, 175Lb, Black, Pk100; Cable Tie Material Panduit - 97B0626 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 450Mm L, Nylon, 175Lb, Black, Pk100; Cable Tie Material Panduit
97B0626
Cable Ties, 450Mm L, Nylon, 175Lb, Black, Pk100; Cable Tie Material Panduit 97B0626
CABLE TIES, 450MM L, NYLON, 175LB, BLACK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:450mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Standard; Product Range:-; Colour:Black RoHS Compliant: Yes

CABLE TIES, 450MM L, NYLON, 175LB, BLACK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:450mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Standard; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site
Cable Tie, 450Mm, Nylon 6.6, Blk, Pk100; Cable Tie Material Panduit - 49AC5045 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 450Mm, Nylon 6.6, Blk, Pk100; Cable Tie Material Panduit
49AC5045
Cable Tie, 450Mm, Nylon 6.6, Blk, Pk100; Cable Tie Material Panduit 49AC5045
CABLE TIE, 450MM, NYLON 6.6, BLK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:450mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:127mm; Minimum Loop Tensile Strength:175lb; CableRoHS Compliant: Yes

CABLE TIE, 450MM, NYLON 6.6, BLK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:450mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:127mm; Minimum Loop Tensile Strength:175lb; CableRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 97B0626
Product Name Cable Ties, 450Mm L, Nylon, 175Lb, Black, Pk100; Cable Tie Material Panduit
Length 17.72 inch (450 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details