Panduit Corp. Cable Ties and Zip Ties PLT5EH-Q

Description
"Lashing, Locking Natural 5.00"" (127.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Lashing, Locking Natural 5.00"" (127.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13992-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13992-ND
Cable Ties and Zip Ties 298-13992-ND
"Lashing, Locking Natural 5.00"" (127.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

"Lashing, Locking Natural 5.00"" (127.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Ties
Product Number 298-13992-ND
Product Name Cable Ties and Zip Ties
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-286 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details