Panduit Corp. Cable Ties and Zip Ties PLT5EH-C

Description
"Lashing, Locking Natural 5.00"" (127.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Lashing, Locking Natural 5.00"" (127.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13989-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13989-ND
Cable Ties and Zip Ties 298-13989-ND
"Lashing, Locking Natural 5.00"" (127.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

"Lashing, Locking Natural 5.00"" (127.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Pan-Ty Heavy Duty Cable Tie; Cable Tie Material Panduit - 94F2848 - Newark, An Avnet Company
Chicago, IL, United States
Pan-Ty Heavy Duty Cable Tie; Cable Tie Material Panduit
94F2848
Pan-Ty Heavy Duty Cable Tie; Cable Tie Material Panduit 94F2848
PAN-TY HEAVY DUTY CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:511mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Non-Releasable; Product Range:-; Body Material:Nylon 6.6 RoHS Compliant: Yes

PAN-TY HEAVY DUTY CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:511mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Non-Releasable; Product Range:-; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13989-ND 94F2848
Product Name Cable Ties and Zip Ties Pan-Ty Heavy Duty Cable Tie; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details