Panduit Corp. Cable Tie, 14.5"L (368mm), Standard, Nyl PLT4S-M4Y

Description
Cable Tie, 14.5"L (368mm), Standard, Nyl
Request a Quote Datasheet
Description
Cable Tie, 14.5"L (368mm), Standard, Nyl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 14.5
Wilmington, MA, United States
Cable Tie, 14.5"L (368mm), Standard, Nyl
PLT4S-M4Y
Cable Tie, 14.5"L (368mm), Standard, Nyl PLT4S-M4Y
Cable Tie, 14.5"L (368mm), Standard, Nyl

Cable Tie, 14.5"L (368mm), Standard, Nyl

Buy Now
Cable Ties and Zip Ties - 298-13984-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13984-ND
Cable Ties and Zip Ties 298-13984-ND
"Standard, Locking Yellow 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Yellow 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 368Mm, Nylon 6.6, 50Lb, Yel; Cable Tie Material Panduit - 61AC8035 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 368Mm, Nylon 6.6, 50Lb, Yel; Cable Tie Material Panduit
61AC8035
Cable Tie, 368Mm, Nylon 6.6, 50Lb, Yel; Cable Tie Material Panduit 61AC8035
CABLE TIE, 368MM, NYLON 6.6, 50LB, YEL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Yellow; Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

CABLE TIE, 368MM, NYLON 6.6, 50LB, YEL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Yellow; Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLT4S-M4Y 298-13984-ND 61AC8035
Product Name Cable Tie, 14.5"L (368mm), Standard, Nyl Cable Ties and Zip Ties Cable Tie, 368Mm, Nylon 6.6, 50Lb, Yel; Cable Tie Material Panduit
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details