Panduit Corp. Cable Ties and Zip Ties PLT4S-M0

Description
"Standard, Locking Black 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1056-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1056-ND
Cable Ties and Zip Ties 298-1056-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
CABLE TIE, 14.5
Wilmington, MA, United States
CABLE TIE, 14.5"L (368MM), STANDARD, WEA
PLT4S-M0
CABLE TIE, 14.5"L (368MM), STANDARD, WEA PLT4S-M0
CABLE TIE, 14.5"L (368MM), STANDARD, WEA

CABLE TIE, 14.5"L (368MM), STANDARD, WEA

Buy Now
Cable Ties; Cable Tie Material Panduit - 89F217 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
89F217
Cable Ties; Cable Tie Material Panduit 89F217
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet
cable tie, 14.5 in, standard cross section - 70044733 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable tie, 14.5 in, standard cross section
70044733
cable tie, 14.5 in, standard cross section 70044733
cable tie, 14.5 in, standard cross section

cable tie, 14.5 in, standard cross section

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-1056-ND PLT4S-M0 89F217 70044733
Product Name Cable Ties and Zip Ties CABLE TIE, 14.5"L (368MM), STANDARD, WEA Cable Ties; Cable Tie Material Panduit cable tie, 14.5 in, standard cross section
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details