Panduit Corp. Cable Tie, 14.5"L (368mm), Standard, Nyl PLT4S-M

Description
Cable Tie, 14.5"L (368mm), Standard, Nyl
Request a Quote Datasheet
Description
Cable Tie, 14.5"L (368mm), Standard, Nyl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 14.5
Wilmington, MA, United States
Cable Tie, 14.5"L (368mm), Standard, Nyl
PLT4S-M
Cable Tie, 14.5"L (368mm), Standard, Nyl PLT4S-M
Cable Tie, 14.5"L (368mm), Standard, Nyl

Cable Tie, 14.5"L (368mm), Standard, Nyl

Buy Now
Cable Ties and Zip Ties - 298-1036-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1036-ND
Cable Ties and Zip Ties 298-1036-ND
"Standard, Locking Natural 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Nat, 368X4.8Mm, Pk1000; Cable Tie Material Panduit - 24M6086 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nat, 368X4.8Mm, Pk1000; Cable Tie Material Panduit
24M6086
Cable Tie, Nat, 368X4.8Mm, Pk1000; Cable Tie Material Panduit 24M6086
CABLE TIE, NAT, 368X4.8MM, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, NAT, 368X4.8MM, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 78F540 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
78F540
Cable Ties; Cable Tie Material Panduit 78F540
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:PLT Series; Accessory Type:Cable Tie; Length:14.5" RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:PLT Series; Accessory Type:Cable Tie; Length:14.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLT4S-M 298-1036-ND 24M6086
Product Name Cable Tie, 14.5"L (368mm), Standard, Nyl Cable Ties and Zip Ties Cable Tie, Nat, 368X4.8Mm, Pk1000; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details