Panduit Corp. Cable Ties and Zip Ties PLT4S-C8

Description
"Standard, Locking Gray 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Gray 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13973-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13973-ND
Cable Ties and Zip Ties 298-13973-ND
"Standard, Locking Gray 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Gray 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 368X4.8Mm, Gry, Pk100; Cable Tie Material Panduit - 83T3053 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 368X4.8Mm, Gry, Pk100; Cable Tie Material Panduit
83T3053
Cable Tie, 368X4.8Mm, Gry, Pk100; Cable Tie Material Panduit 83T3053
CABLE TIE, 368X4.8MM, GRY, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Grey; Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 368X4.8MM, GRY, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Grey; Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13973-ND 83T3053
Product Name Cable Ties and Zip Ties Cable Tie, 368X4.8Mm, Gry, Pk100; Cable Tie Material Panduit
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details