Panduit Corp. Cable Ties and Zip Ties PLT4S-C76

Description
"Standard, Locking Blue, Aqua 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue, Aqua 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13972-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13972-ND
Cable Ties and Zip Ties 298-13972-ND
"Standard, Locking Blue, Aqua 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Blue, Aqua 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Etfe, 371X4.8Mm, Pk100; Cable Tie Length Panduit - 81R3053 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Etfe, 371X4.8Mm, Pk100; Cable Tie Length Panduit
81R3053
Cable Tie, Etfe, 371X4.8Mm, Pk100; Cable Tie Length Panduit 81R3053
CABLE TIE, ETFE, 371X4.8MM, PK100; CABLE TIE LENGTH:371MM; CABLE TIE WIDTH:4.8MM; CABLE TIE MATERIAL:ETFE (ETHYLENE TETRAFLUOROETHYLENE) ; CABLE TIE COLOUR:AQUA; TENSILE STRENGTH N/M2:222N/MM2; TENSILE STRENGTH POUNDS:50LB; CABLE ROHS COMPLIANT: YES

CABLE TIE, ETFE, 371X4.8MM, PK100; CABLE TIE LENGTH:371MM; CABLE TIE WIDTH:4.8MM; CABLE TIE MATERIAL:ETFE (ETHYLENE TETRAFLUOROETHYLENE); CABLE TIE COLOUR:AQUA; TENSILE STRENGTH N/M2:222N/MM2; TENSILE STRENGTH POUNDS:50LB; CABLE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Pan-Ty Cable Tie; Cable Tie Material Panduit - 99F7288 - Newark, An Avnet Company
Chicago, IL, United States
Pan-Ty Cable Tie; Cable Tie Material Panduit
99F7288
Pan-Ty Cable Tie; Cable Tie Material Panduit 99F7288
PAN-TY CABLE TIE; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Length:371mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Ty Cable Tie RoHS Compliant: Yes

PAN-TY CABLE TIE; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene); Cable Tie Length:371mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Ty Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIE, PAN-TY, TEFZEL; 14.5IN - 70043905 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, PAN-TY, TEFZEL; 14.5IN
70043905
CABLE TIE, PAN-TY, TEFZEL; 14.5IN 70043905
Pan-Ty® Cable Ties - TEFZEL* Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Standard Cross Section TEFZEL is ideal for applications requiring resistance to environmental stresses such as chemical attack, gamma radiation, ultraviolet radiation and extreme temperatures UL Flammability rating of UL94V-0 Distinctive aqua blue color. TEFZEL cable tie mounts also available TEFZEL is the registered trademark of E. I. du Pont de Nemours and Company.

Pan-Ty® Cable Ties - TEFZEL*
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Standard Cross Section

  • TEFZEL is ideal for applications requiring resistance to environmental stresses such as chemical attack, gamma radiation, ultraviolet radiation and extreme temperatures
  • UL Flammability rating of UL94V-0
  • Distinctive aqua blue color.
  • TEFZEL cable tie mounts also available
  • TEFZEL is the registered trademark of E. I. du Pont de Nemours and Company.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13972-ND 81R3053 70043905
Product Name Cable Ties and Zip Ties Cable Tie, Etfe, 371X4.8Mm, Pk100; Cable Tie Length Panduit CABLE TIE, PAN-TY, TEFZEL; 14.5IN
Material Ethylenterafluorineethylene (ETFE) Tefzel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details