Panduit Corp. Cable Ties PLT4S-C0

Description
Panduit PLT4S-C0 Cable Tie
Request a Quote Datasheet
Description
Panduit PLT4S-C0 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 8457038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
8457038
Cable Ties 8457038
Panduit PLT4S-C0 Cable Tie

Panduit PLT4S-C0 Cable Tie

Supplier's Site
Cable Tie, 14.5
Wilmington, MA, United States
Cable Tie, 14.5"L (368mm), Standard, Wea
PLT4S-C0
Cable Tie, 14.5"L (368mm), Standard, Wea PLT4S-C0
Cable Tie, 14.5"L (368mm), Standard, Wea

Cable Tie, 14.5"L (368mm), Standard, Wea

Buy Now
Cable Ties and Zip Ties - 298-1055-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1055-ND
Cable Ties and Zip Ties 298-1055-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Blk, 368X4.8Mm, Pk100; Cable Tie Material Panduit - 24M6085 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Blk, 368X4.8Mm, Pk100; Cable Tie Material Panduit
24M6085
Cable Tie, Blk, 368X4.8Mm, Pk100; Cable Tie Material Panduit 24M6085
CABLE TIE, BLK, 368X4.8MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLK, 368X4.8MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, 368.3Mm L, Nylon, 50Lb, Black, Pk100; Cable Tie Material Panduit - 89F216 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 368.3Mm L, Nylon, 50Lb, Black, Pk100; Cable Tie Material Panduit
89F216
Cable Tie, 368.3Mm L, Nylon, 50Lb, Black, Pk100; Cable Tie Material Panduit 89F216
CABLE TIE, 368.3MM L, NYLON, 50LB, BLACK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Colour:Black RoHS Compliant: Yes

CABLE TIE, 368.3MM L, NYLON, 50LB, BLACK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
PNDT Cable Ties - PLT4S-C0 - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Cable Ties
PLT4S-C0
PNDT Cable Ties PLT4S-C0
Pan-Ty PLT4S-C0 Cable Tie, Black, UV PA

Pan-Ty PLT4S-C0 Cable Tie, Black, UV PA

Supplier's Site
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 14.5IN - 70043903 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 14.5IN
70043903
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 14.5IN 70043903
Pan-Ty® Weather Resistant Cable Ties - Standard, Light-Heavy, Heavy Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Standard Cross Section Greater resistance to damage caused by ultraviolet light - indoor or outdoor use Versatile cable ties can be used in countless applications One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry Curved tip on Standard cross section is easy to pick up from flat surfaces and allows faster initial threading to speed installation. Light-Heavy and Heavy cross section is a straight tip design

Pan-Ty® Weather Resistant Cable Ties - Standard, Light-Heavy, Heavy
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Standard Cross Section

  • Greater resistance to damage caused by ultraviolet light - indoor or outdoor use
  • Versatile cable ties can be used in countless applications
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • Curved tip on Standard cross section is easy to pick up from flat surfaces and allows faster initial threading to speed installation. Light-Heavy and Heavy cross section is a straight tip design
Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Galco Industrial Electronics Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 8457038 PLT4S-C0 298-1055-ND 24M6085 PLT4S-C0 70043903
Product Name Cable Ties Cable Tie, 14.5"L (368mm), Standard, Wea Cable Ties and Zip Ties Cable Tie, Blk, 368X4.8Mm, Pk100; Cable Tie Material Panduit PNDT Cable Ties CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 14.5IN
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details