Panduit Corp. Cable Tie, 14.5"L (368mm), Intermediate, Weather Resistan PLT4I-M0

Description
Cable Tie, 14.5"L (368mm), Intermediate, Weather Resistan
Request a Quote Datasheet
Description
Cable Tie, 14.5"L (368mm), Intermediate, Weather Resistan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 14.5
Wilmington, MA, United States
Cable Tie, 14.5"L (368mm), Intermediate, Weather Resistan
PLT4I-M0
Cable Tie, 14.5"L (368mm), Intermediate, Weather Resistan PLT4I-M0
Cable Tie, 14.5"L (368mm), Intermediate, Weather Resistan

Cable Tie, 14.5"L (368mm), Intermediate, Weather Resistan

Buy Now
Cable Ties and Zip Ties - 298-13966-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13966-ND
Cable Ties and Zip Ties 298-13966-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Ties, 368Mm L, Nylon, 40Lbs, Black, Pk1000; Cable Tie Material Panduit - 70B5133 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 368Mm L, Nylon, 40Lbs, Black, Pk1000; Cable Tie Material Panduit
70B5133
Cable Ties, 368Mm L, Nylon, 40Lbs, Black, Pk1000; Cable Tie Material Panduit 70B5133
CABLE TIES, 368MM L, NYLON, 40LBS, BLACK, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Intermediate; Product Range:- RoHS Compliant: Yes

CABLE TIES, 368MM L, NYLON, 40LBS, BLACK, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Intermediate; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLT4I-M0 298-13966-ND 70B5133
Product Name Cable Tie, 14.5"L (368mm), Intermediate, Weather Resistan Cable Ties and Zip Ties Cable Ties, 368Mm L, Nylon, 40Lbs, Black, Pk1000; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details