Panduit Corp. Cable Ties and Zip Ties PLT4I-C0

Description
"Standard, Locking Black 4.00"" (101.60mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.00"" (101.60mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13965-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13965-ND
Cable Ties and Zip Ties 298-13965-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 14.5IN - 70043900 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 14.5IN
70043900
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 14.5IN 70043900
Pan-Ty® Weather Resistant Cable Ties - Miniature & Intermediate Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Intermediate Cross Section Greater resistance to damage caused by ultraviolet light - indoor or outdoor use Versatile cable ties can be used in countless applications One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation

Pan-Ty® Weather Resistant Cable Ties - Miniature & Intermediate
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Intermediate Cross Section

  • Greater resistance to damage caused by ultraviolet light - indoor or outdoor use
  • Versatile cable ties can be used in countless applications
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation
Supplier's Site
Cable Ties, 368Mm L, Nylon, 40Lbs, Black, Pk100; Cable Tie Material Panduit - 97B0621 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 368Mm L, Nylon, 40Lbs, Black, Pk100; Cable Tie Material Panduit
97B0621
Cable Ties, 368Mm L, Nylon, 40Lbs, Black, Pk100; Cable Tie Material Panduit 97B0621
CABLE TIES, 368MM L, NYLON, 40LBS, BLACK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Intermediate; Product Range:PTL Series RoHS Compliant: Yes

CABLE TIES, 368MM L, NYLON, 40LBS, BLACK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Intermediate; Product Range:PTL Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, Blk, 368X3.7Mm, Pk100; Cable Tie Material Panduit - 24M6083 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Blk, 368X3.7Mm, Pk100; Cable Tie Material Panduit
24M6083
Cable Tie, Blk, 368X3.7Mm, Pk100; Cable Tie Material Panduit 24M6083
CABLE TIE, BLK, 368X3.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:368mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLK, 368X3.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:368mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13965-ND 70043900 97B0621
Product Name Cable Ties and Zip Ties CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 14.5IN Cable Ties, 368Mm L, Nylon, 40Lbs, Black, Pk100; Cable Tie Material Panduit
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details