Panduit Corp. Cable Ties and Zip Ties PLT4I-C

Description
"Standard, Locking Natural 4.00"" (101.60mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 4.00"" (101.60mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13964-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13964-ND
Cable Ties and Zip Ties 298-13964-ND
"Standard, Locking Natural 4.00"" (101.60mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 4.00"" (101.60mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, Nat, 368X3.7Mm, Pk100; Cable Tie Material Panduit - 24M6082 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nat, 368X3.7Mm, Pk100; Cable Tie Material Panduit
24M6082
Cable Tie, Nat, 368X3.7Mm, Pk100; Cable Tie Material Panduit 24M6082
CABLE TIE, NAT, 368X3.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:368mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, NAT, 368X3.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:368mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Ties; Cable Tie Material Panduit - 78F585 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
78F585
Cable Ties; Cable Tie Material Panduit 78F585
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Intermediate; Product Range:PLT Series; Accessory Type:Cable Tie; Length:14.5" RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Intermediate; Product Range:PLT Series; Accessory Type:Cable Tie; Length:14.5" RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIE, NYLON 6.6, PAN-TY; 14.5IN - 70043899 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY; 14.5IN
70043899
CABLE TIE, NYLON 6.6, PAN-TY; 14.5IN 70043899
Pan-Ty® Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Intermediate Cross Section For indoor use Versatile cable ties can be used in countless applications One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry A variety of materials and colors available for specific applications Miniature to Standard cross sections feature a curved tip for easy threading and handling

Pan-Ty® Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Intermediate Cross Section

  • For indoor use
  • Versatile cable ties can be used in countless applications
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • A variety of materials and colors available for specific applications
  • Miniature to Standard cross sections feature a curved tip for easy threading and handling
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13964-ND 24M6082 70043899
Product Name Cable Ties and Zip Ties Cable Tie, Nat, 368X3.7Mm, Pk100; Cable Tie Material Panduit CABLE TIE, NYLON 6.6, PAN-TY; 14.5IN
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 2-2530591-6 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details