Panduit Corp. Cable Ties and Zip Ties PLT4H-TL76

Description
"Standard, Locking Blue, Aqua 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue, Aqua 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13963-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13963-ND
Cable Ties and Zip Ties 298-13963-ND
"Standard, Locking Blue, Aqua 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Blue, Aqua 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 14.6
Wilmington, MA, United States
Cable Tie, 14.6"L (371mm), Light-Heavy,
PLT4H-TL76
Cable Tie, 14.6"L (371mm), Light-Heavy, PLT4H-TL76
Cable Tie, 14.6"L (371mm), Light-Heavy,

Cable Tie, 14.6"L (371mm), Light-Heavy,

Buy Now
Pan-Ty Cable Tie; Cable Tie Material Panduit - 98B3416 - Newark, An Avnet Company
Chicago, IL, United States
Pan-Ty Cable Tie; Cable Tie Material Panduit
98B3416
Pan-Ty Cable Tie; Cable Tie Material Panduit 98B3416
PAN-TY CABLE TIE; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Length:371mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Ty Cable Tie RoHS Compliant: Yes

PAN-TY CABLE TIE; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene); Cable Tie Length:371mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Ty Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13963-ND PLT4H-TL76 98B3416
Product Name Cable Ties and Zip Ties Cable Tie, 14.6"L (371mm), Light-Heavy, Pan-Ty Cable Tie; Cable Tie Material Panduit
Material Ethylenterafluorineethylene (ETFE)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details