Panduit Corp. Cable Ties and Zip Ties PLT4H-TL300

Description
"Standard, Locking Black 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-12032-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-12032-ND
Cable Ties and Zip Ties 298-12032-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 66H2835 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
66H2835
Cable Ties; Cable Tie Material Panduit 66H2835
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Heavy Duty; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Heavy Duty; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-12032-ND 66H2835
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details