Panduit Corp. Cable Ties and Zip Ties PLT4H-TL30/147

Description
"Standard, Locking Black 0.480"" (12.19mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 0.480"" (12.19mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - PLT4H-TL30/147-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
PLT4H-TL30/147-ND
Cable Ties and Zip Ties PLT4H-TL30/147-ND
"Standard, Locking Black 0.480"" (12.19mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 0.480"" (12.19mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 368Mm, Nylon 6.6, Black,pk250; Cable Tie Material Panduit - 58AC3605 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 368Mm, Nylon 6.6, Black,pk250; Cable Tie Material Panduit
58AC3605
Cable Tie, 368Mm, Nylon 6.6, Black,pk250; Cable Tie Material Panduit 58AC3605
CABLE TIE, 368MM, NYLON 6.6, BLACK,PK250; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:368mm; Cable Tie Width:12.2mm; Cable Bundle Diameter Max:104.5mm; Minimum Loop Tensile Strength:120lb; RoHS Compliant: Yes

CABLE TIE, 368MM, NYLON 6.6, BLACK,PK250; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:368mm; Cable Tie Width:12.2mm; Cable Bundle Diameter Max:104.5mm; Minimum Loop Tensile Strength:120lb; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number PLT4H-TL30/147-ND 58AC3605
Product Name Cable Ties and Zip Ties Cable Tie, 368Mm, Nylon 6.6, Black,pk250; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details