Panduit Corp. Cable Tie, 368Mm, Nylon 6.6, 120Lb, Red; Cable Tie Material Panduit PLT4H-TL2

Description
CABLE TIE, 368MM, NYLON 6.6, 120LB, RED; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Red; Cable Tie Length:368mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:120lb; Cable RoHS Compliant: Yes
Description
CABLE TIE, 368MM, NYLON 6.6, 120LB, RED; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Red; Cable Tie Length:368mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:120lb; Cable RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 368Mm, Nylon 6.6, 120Lb, Red; Cable Tie Material Panduit - 61AC8023 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 368Mm, Nylon 6.6, 120Lb, Red; Cable Tie Material Panduit
61AC8023
Cable Tie, 368Mm, Nylon 6.6, 120Lb, Red; Cable Tie Material Panduit 61AC8023
CABLE TIE, 368MM, NYLON 6.6, 120LB, RED; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Red; Cable Tie Length:368mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:120lb; Cable RoHS Compliant: Yes

CABLE TIE, 368MM, NYLON 6.6, 120LB, RED; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Red; Cable Tie Length:368mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:120lb; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 61AC8023
Product Name Cable Tie, 368Mm, Nylon 6.6, 120Lb, Red; Cable Tie Material Panduit
Length 14.49 inch (368 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details