Panduit Corp. Cable Ties and Zip Ties PLT4H-TL109

Description
"Standard, Locking Green 4.00"" (101.60mm) 0.300"" (7.62mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Green 4.00"" (101.60mm) 0.300"" (7.62mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13957-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13957-ND
Cable Ties and Zip Ties 298-13957-ND
"Standard, Locking Green 4.00"" (101.60mm) 0.300"" (7.62mm) 50 lbs (22.68 kg)"

"Standard, Locking Green 4.00"" (101.60mm) 0.300"" (7.62mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Pan-Ty Cable Tie; Cable Tie Material Panduit - 90F3514 - Newark, An Avnet Company
Chicago, IL, United States
Pan-Ty Cable Tie; Cable Tie Material Panduit
90F3514
Pan-Ty Cable Tie; Cable Tie Material Panduit 90F3514
PAN-TY CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Light-Heavy; Product Range:Pan-Ty Series; Accessory Type:Pan-Ty Cable Tie RoHS Compliant: Yes

PAN-TY CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Light-Heavy; Product Range:Pan-Ty Series; Accessory Type:Pan-Ty Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13957-ND 90F3514
Product Name Cable Ties and Zip Ties Pan-Ty Cable Tie; Cable Tie Material Panduit
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details