Panduit Corp. Cable Ties and Zip Ties PLT4H-TL0

Description
"Standard, Locking Black 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10518-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10518-ND
Cable Ties and Zip Ties 298-10518-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
CABLE TIE, 14.5
Wilmington, MA, United States
CABLE TIE, 14.5"L (368MM), LIGHT-HEAVY, WEATHER RESISTANT
PLT4H-TL0
CABLE TIE, 14.5"L (368MM), LIGHT-HEAVY, WEATHER RESISTANT PLT4H-TL0
CABLE TIE, 14.5"L (368MM), LIGHT-HEAVY, WEATHER RESISTANT

CABLE TIE, 14.5"L (368MM), LIGHT-HEAVY, WEATHER RESISTANT

Buy Now
Cable Ties, 368Mm L, Nylon, 120Lbs, Black; Cable Tie Material Panduit - 90F3513 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 368Mm L, Nylon, 120Lbs, Black; Cable Tie Material Panduit
90F3513
Cable Ties, 368Mm L, Nylon, 120Lbs, Black; Cable Tie Material Panduit 90F3513
CABLE TIES, 368MM L, NYLON, 120LBS, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Heavy Duty; Product Range:-; Colour:Black RoHS Compliant: Yes

CABLE TIES, 368MM L, NYLON, 120LBS, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Heavy Duty; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-10518-ND PLT4H-TL0 90F3513
Product Name Cable Ties and Zip Ties CABLE TIE, 14.5"L (368MM), LIGHT-HEAVY, WEATHER RESISTANT Cable Ties, 368Mm L, Nylon, 120Lbs, Black; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details