Panduit Corp. Cable Ties and Zip Ties PLT4H-L

Description
"Standard, Locking Natural 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10516-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10516-ND
Cable Ties and Zip Ties 298-10516-ND
"Standard, Locking Natural 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
CABLE TIE, 14.5
Wilmington, MA, United States
CABLE TIE, 14.5"L (368MM), LIGHT-HEAVY, NYLON, NATURAL
PLT4H-L
CABLE TIE, 14.5"L (368MM), LIGHT-HEAVY, NYLON, NATURAL PLT4H-L
CABLE TIE, 14.5"L (368MM), LIGHT-HEAVY, NYLON, NATURAL

CABLE TIE, 14.5"L (368MM), LIGHT-HEAVY, NYLON, NATURAL

Buy Now
CABLE TIE, NYLON 6.6, PAN-TY; 14.5IN - 70043895 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY; 14.5IN
70043895
CABLE TIE, NYLON 6.6, PAN-TY; 14.5IN 70043895
Pan-Ty® Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Light-Heavy Cross Section For indoor use Versatile cable ties can be used in countless applications One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry A variety of materials and colors available for specific applications Miniature to Standard cross sections feature a curved tip for easy threading and handling

Pan-Ty® Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Light-Heavy Cross Section

  • For indoor use
  • Versatile cable ties can be used in countless applications
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • A variety of materials and colors available for specific applications
  • Miniature to Standard cross sections feature a curved tip for easy threading and handling
Supplier's Site
Cable Tie, Natural, 368X7.6Mm, Pk50; Cable Tie Material Panduit - 24M6080 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Natural, 368X7.6Mm, Pk50; Cable Tie Material Panduit
24M6080
Cable Tie, Natural, 368X7.6Mm, Pk50; Cable Tie Material Panduit 24M6080
CABLE TIE, NATURAL, 368X7.6MM, PK50; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:368mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:120lb; Cable RoHS Compliant: Yes

CABLE TIE, NATURAL, 368X7.6MM, PK50; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:368mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:120lb; Cable RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Ties; Cable Tie Material Panduit - 78F511 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
78F511
Cable Ties; Cable Tie Material Panduit 78F511
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Heavy Duty; Product Range:PLT Series; Accessory Type:Cable Tie; Length:14.5" RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Heavy Duty; Product Range:PLT Series; Accessory Type:Cable Tie; Length:14.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-10516-ND PLT4H-L 70043895 24M6080
Product Name Cable Ties and Zip Ties CABLE TIE, 14.5"L (368MM), LIGHT-HEAVY, NYLON, NATURAL CABLE TIE, NYLON 6.6, PAN-TY; 14.5IN Cable Tie, Natural, 368X7.6Mm, Pk50; Cable Tie Material Panduit
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details