Panduit Corp. Cable Tie, 14.5"L (368mm), Light-Heavy, Weather Resistant PLT4H-C0

Description
Cable Tie, 14.5"L (368mm), Light-Heavy, Weather Resistant
Request a Quote
Description
Cable Tie, 14.5"L (368mm), Light-Heavy, Weather Resistant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 14.5
Wilmington, MA, United States
Cable Tie, 14.5"L (368mm), Light-Heavy, Weather Resistant
PLT4H-C0
Cable Tie, 14.5"L (368mm), Light-Heavy, Weather Resistant PLT4H-C0
Cable Tie, 14.5"L (368mm), Light-Heavy, Weather Resistant

Cable Tie, 14.5"L (368mm), Light-Heavy, Weather Resistant

Buy Now
Cable Tie, 368Mm, Nylon 6.6, Blk, Pk100; Cable Tie Material Panduit - 49AC5037 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 368Mm, Nylon 6.6, Blk, Pk100; Cable Tie Material Panduit
49AC5037
Cable Tie, 368Mm, Nylon 6.6, Blk, Pk100; Cable Tie Material Panduit 49AC5037
CABLE TIE, 368MM, NYLON 6.6, BLK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:368mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:120lb; CableRoHS Compliant: Yes

CABLE TIE, 368MM, NYLON 6.6, BLK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:368mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:120lb; CableRoHS Compliant: Yes

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 66H2829 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
66H2829
Cable Ties; Cable Tie Material Panduit 66H2829
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Heavy Duty; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Heavy Duty; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number PLT4H-C0 49AC5037
Product Name Cable Tie, 14.5"L (368mm), Light-Heavy, Weather Resistant Cable Tie, 368Mm, Nylon 6.6, Blk, Pk100; Cable Tie Material Panduit
Length 14.49 inch (368 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details