Panduit Corp. Cable Ties and Zip Ties PLT4.5S-C0

Description
"Standard, Locking Black 4.50"" (114.30mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.50"" (114.30mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13947-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13947-ND
Cable Ties and Zip Ties 298-13947-ND
"Standard, Locking Black 4.50"" (114.30mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 4.50"" (114.30mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties - 8590567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
8590567
Cable Ties 8590567
Panduit PLT4.5S-C0 Cable Tie

Panduit PLT4.5S-C0 Cable Tie

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 93B8728 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
93B8728
Cable Ties; Cable Tie Material Panduit 93B8728
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:394mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:114mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:394mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:114mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13947-ND 8590567 93B8728
Product Name Cable Ties and Zip Ties Cable Ties Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details