Panduit Corp. Cable Ties and Zip Ties PLT3S-M76

Description
"Standard, Locking Blue, Aqua 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue, Aqua 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13944-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13944-ND
Cable Ties and Zip Ties 298-13944-ND
"Standard, Locking Blue, Aqua 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Blue, Aqua 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
CABLE TIE, 11.6
Wilmington, MA, United States
CABLE TIE, 11.6"L (295MM) STANDARD, TEFZ
PLT3S-M76
CABLE TIE, 11.6"L (295MM) STANDARD, TEFZ PLT3S-M76
CABLE TIE, 11.6"L (295MM) STANDARD, TEFZ

CABLE TIE, 11.6"L (295MM) STANDARD, TEFZ

Buy Now
Cable Tie, 295Mm, Etfe, 50Lb, Aqua; Cable Tie Material Panduit - 61AC8018 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 295Mm, Etfe, 50Lb, Aqua; Cable Tie Material Panduit
61AC8018
Cable Tie, 295Mm, Etfe, 50Lb, Aqua; Cable Tie Material Panduit 61AC8018
CABLE TIE, 295MM, ETFE, 50LB, AQUA; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Colour:Aqua; Cable Tie Length:295mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:50lb; RoHS Compliant: Yes

CABLE TIE, 295MM, ETFE, 50LB, AQUA; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene); Cable Tie Colour:Aqua; Cable Tie Length:295mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:50lb; RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Ties; Cable Tie Material Panduit - 88F3907 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
88F3907
Cable Ties; Cable Tie Material Panduit 88F3907
CABLE TIES; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Length:295mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene); Cable Tie Length:295mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13944-ND PLT3S-M76 61AC8018
Product Name Cable Ties and Zip Ties CABLE TIE, 11.6"L (295MM) STANDARD, TEFZ Cable Tie, 295Mm, Etfe, 50Lb, Aqua; Cable Tie Material Panduit
Material Ethylenterafluorineethylene (ETFE)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details