Panduit Corp. CABLE TIE, 11.5"L (292MM) MIL STANDARD, PLT3S-M00

Description
CABLE TIE, 11.5"L (292MM) MIL STANDARD,
Request a Quote Datasheet
Description
CABLE TIE, 11.5"L (292MM) MIL STANDARD,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE, 11.5
Wilmington, MA, United States
CABLE TIE, 11.5"L (292MM) MIL STANDARD,
PLT3S-M00
CABLE TIE, 11.5"L (292MM) MIL STANDARD, PLT3S-M00
CABLE TIE, 11.5"L (292MM) MIL STANDARD,

CABLE TIE, 11.5"L (292MM) MIL STANDARD,

Buy Now
Cable Ties and Zip Ties - 298-13934-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13934-ND
Cable Ties and Zip Ties 298-13934-ND
"Standard, Locking Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 66H2820 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
66H2820
Cable Ties; Cable Tie Material Panduit 66H2820
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:292mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:292mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLT3S-M00 298-13934-ND 66H2820
Product Name CABLE TIE, 11.5"L (292MM) MIL STANDARD, Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details