Panduit Corp. Cable Ties and Zip Ties PLT3S-M0

Description
"Standard, Locking Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1054-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1054-ND
Cable Ties and Zip Ties 298-1054-ND
"Standard, Locking Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
CABLE TIE, 11.5
Wilmington, MA, United States
CABLE TIE, 11.5"L (292MM) STANDARD, WEAT
PLT3S-M0
CABLE TIE, 11.5"L (292MM) STANDARD, WEAT PLT3S-M0
CABLE TIE, 11.5"L (292MM) STANDARD, WEAT

CABLE TIE, 11.5"L (292MM) STANDARD, WEAT

Buy Now
Cable Ties; Cable Tie Material Panduit - 87F6097 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
87F6097
Cable Ties; Cable Tie Material Panduit 87F6097
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:292mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:Pan-Ty PLT Series; Accessory Type:Cable Tie; Colour:BlackRoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:292mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:Pan-Ty PLT Series; Accessory Type:Cable Tie; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, 292Mm, Pa66, Black, Pk1000; Cable Tie Material Panduit - 99Y2078 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 292Mm, Pa66, Black, Pk1000; Cable Tie Material Panduit
99Y2078
Cable Tie, 292Mm, Pa66, Black, Pk1000; Cable Tie Material Panduit 99Y2078
CABLE TIE, 292MM, PA66, BLACK, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:292mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:50lb; Cable TieRoHS Compliant: Yes

CABLE TIE, 292MM, PA66, BLACK, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:292mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:50lb; Cable TieRoHS Compliant: Yes

Supplier's Site
Cable Ties and Zip Ties - PLT3S-M0 - ODG (Origin Data Global)
Shenzhen, China
Cable Ties and Zip Ties
PLT3S-M0
Cable Ties and Zip Ties PLT3S-M0
CBL TIE LOCKING BLK 50LBS 11.5"

CBL TIE LOCKING BLK 50LBS 11.5"

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-1054-ND PLT3S-M0 87F6097 PLT3S-M0
Product Name Cable Ties and Zip Ties CABLE TIE, 11.5"L (292MM) STANDARD, WEAT Cable Ties; Cable Tie Material Panduit Cable Ties and Zip Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details