Panduit Corp. CABLE TIE, 11.5"L (292MM) STANDARD, NYLO PLT3S-M

Description
CABLE TIE, 11.5"L (292MM) STANDARD, NYLO
Request a Quote Datasheet
Description
CABLE TIE, 11.5"L (292MM) STANDARD, NYLO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE, 11.5
Wilmington, MA, United States
CABLE TIE, 11.5"L (292MM) STANDARD, NYLO
PLT3S-M
CABLE TIE, 11.5"L (292MM) STANDARD, NYLO PLT3S-M
CABLE TIE, 11.5"L (292MM) STANDARD, NYLO

CABLE TIE, 11.5"L (292MM) STANDARD, NYLO

Buy Now
Cable Ties and Zip Ties - 298-1034-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1034-ND
Cable Ties and Zip Ties 298-1034-ND
"Standard, Locking Natural 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie; Cable Tie Material Panduit - 78F539 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie; Cable Tie Material Panduit
78F539
Cable Tie; Cable Tie Material Panduit 78F539
CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:292mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:PLT Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:292mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:PLT Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLT3S-M 298-1034-ND 78F539
Product Name CABLE TIE, 11.5"L (292MM) STANDARD, NYLO Cable Ties and Zip Ties Cable Tie; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details