Panduit Corp. Cable Ties and Zip Ties PLT3S-C702Y

Description
"Standard, Locking Maroon 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Maroon 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13931-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13931-ND
Cable Ties and Zip Ties 298-13931-ND
"Standard, Locking Maroon 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Maroon 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 295Mm, Ectfe, 50Lb, Maroon; Cable Tie Material Panduit - 61AC8008 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 295Mm, Ectfe, 50Lb, Maroon; Cable Tie Material Panduit
61AC8008
Cable Tie, 295Mm, Ectfe, 50Lb, Maroon; Cable Tie Material Panduit 61AC8008
CABLE TIE, 295MM, ECTFE, 50LB, MAROON; Cable Tie Material:ECTFE (Ethylene Chlorotrifluoroethyl ene) Fluoropolymer; Cable Tie Colour:Maroon; Cable Tie Length:295mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Minimum Loop RoHS Compliant: Yes

CABLE TIE, 295MM, ECTFE, 50LB, MAROON; Cable Tie Material:ECTFE (Ethylene Chlorotrifluoroethylene) Fluoropolymer; Cable Tie Colour:Maroon; Cable Tie Length:295mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Minimum Loop RoHS Compliant: Yes

Supplier's Site
Cable Tie, 295Mm L, Fluoropolymer, 50 Lb, Maroon; Cable Tie Material Panduit - 52K3091 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 295Mm L, Fluoropolymer, 50 Lb, Maroon; Cable Tie Material Panduit
52K3091
Cable Tie, 295Mm L, Fluoropolymer, 50 Lb, Maroon; Cable Tie Material Panduit 52K3091
CABLE TIE, 295MM L, FLUOROPOLYMER, 50 LB, MAROON; Cable Tie Material:ECTFE (Ethylene Chlorotrifluoroethyl ene) Fluoropolymer; Cable Tie Length:295mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard RoHS Compliant: Yes

CABLE TIE, 295MM L, FLUOROPOLYMER, 50 LB, MAROON; Cable Tie Material:ECTFE (Ethylene Chlorotrifluoroethylene) Fluoropolymer; Cable Tie Length:295mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13931-ND 61AC8008
Product Name Cable Ties and Zip Ties Cable Tie, 295Mm, Ectfe, 50Lb, Maroon; Cable Tie Material Panduit
Material Ethylene Chlorotrifluoroethylene (ECTFE)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details