Panduit Corp. Cable Ties and Zip Ties PLT3S-C

Description
"Standard, Locking Natural 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1033-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1033-ND
Cable Ties and Zip Ties 298-1033-ND
"Standard, Locking Natural 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
CABLE TIE, 11.5
Wilmington, MA, United States
CABLE TIE, 11.5"L (292MM) STANDARD, NYLO
PLT3S-C
CABLE TIE, 11.5"L (292MM) STANDARD, NYLO PLT3S-C
CABLE TIE, 11.5"L (292MM) STANDARD, NYLO

CABLE TIE, 11.5"L (292MM) STANDARD, NYLO

Buy Now
Cable Ties - 8469808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
8469808
Cable Ties 8469808
Panduit PLT3S-C Cable Tie

Panduit PLT3S-C Cable Tie

Supplier's Site
Cable Tie, Nat, 292X4.8Mm, Pk100; Cable Tie Material Panduit - 24M6076 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nat, 292X4.8Mm, Pk100; Cable Tie Material Panduit
24M6076
Cable Tie, Nat, 292X4.8Mm, Pk100; Cable Tie Material Panduit 24M6076
CABLE TIE, NAT, 292X4.8MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:292mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, NAT, 292X4.8MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:292mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Ties; Cable Tie Material Panduit - 78F509 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
78F509
Cable Ties; Cable Tie Material Panduit 78F509
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:292mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:Pan-Ty PLT Series; Accessory Type:Cable Tie; Length:11.5"RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:292mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:Pan-Ty PLT Series; Accessory Type:Cable Tie; Length:11.5"RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIE, NYLON 6.6, PAN-TY; 11.5IN - 70043889 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY; 11.5IN
70043889
CABLE TIE, NYLON 6.6, PAN-TY; 11.5IN 70043889
Pan-Ty® Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Standard Cross Section For indoor use Versatile cable ties can be used in countless applications One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry A variety of materials and colors available for specific applications Miniature to Standard cross sections feature a curved tip for easy threading and handling

Pan-Ty® Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Standard Cross Section

  • For indoor use
  • Versatile cable ties can be used in countless applications
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • A variety of materials and colors available for specific applications
  • Miniature to Standard cross sections feature a curved tip for easy threading and handling
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-1033-ND PLT3S-C 8469808 24M6076 70043889
Product Name Cable Ties and Zip Ties CABLE TIE, 11.5"L (292MM) STANDARD, NYLO Cable Ties Cable Tie, Nat, 292X4.8Mm, Pk100; Cable Tie Material Panduit CABLE TIE, NYLON 6.6, PAN-TY; 11.5IN
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details