Panduit Corp. Cable Tie, 11.4"L (290mm), Intermediate, PLT3I-M30

Description
Cable Tie, 11.4"L (290mm), Intermediate,
Request a Quote Datasheet
Description
Cable Tie, 11.4"L (290mm), Intermediate,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 11.4
Wilmington, MA, United States
Cable Tie, 11.4"L (290mm), Intermediate,
PLT3I-M30
Cable Tie, 11.4"L (290mm), Intermediate, PLT3I-M30
Cable Tie, 11.4"L (290mm), Intermediate,

Cable Tie, 11.4"L (290mm), Intermediate,

Buy Now
Cable Ties and Zip Ties - 298-13927-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13927-ND
Cable Ties and Zip Ties 298-13927-ND
"Standard, Locking Black 3.00"" (76.20mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 3.00"" (76.20mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
CABLE TIE, NYLON 6.6, PAN-TY, HEAT STABILIZED; 11.5IN - 70043888 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY, HEAT STABILIZED; 11.5IN
70043888
CABLE TIE, NYLON 6.6, PAN-TY, HEAT STABILIZED; 11.5IN 70043888
Pan-Ty® Heat Stabilized Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Intermediate Cross Section For high temperature applications - indoor use One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry Curved tip design on Miniature to Standard cross sections is easy to pick up from flat surfaces and allows faster initial threading to speed installation For high temperature applications - indoor use One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation

Pan-Ty® Heat Stabilized Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Intermediate Cross Section

  • For high temperature applications - indoor use
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • Curved tip design on Miniature to Standard cross sections is easy to pick up from flat surfaces and allows faster initial threading to speed installation
  • For high temperature applications - indoor use
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation
Supplier's Site
Cable Ties; Cable Tie Material Panduit - 73C5963 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
73C5963
Cable Ties; Cable Tie Material Panduit 73C5963
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:290mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:290mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number PLT3I-M30 298-13927-ND 70043888 73C5963
Product Name Cable Tie, 11.4"L (290mm), Intermediate, Cable Ties and Zip Ties CABLE TIE, NYLON 6.6, PAN-TY, HEAT STABILIZED; 11.5IN Cable Ties; Cable Tie Material Panduit
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details