Panduit Corp. CABLE TIE, 11.4"L (290MM), INTERMEDIATE, NYLON, NATURAL PLT3I-M

Description
CABLE TIE, 11.4"L (290MM), INTERMEDIATE, NYLON, NATURAL
Request a Quote Datasheet
Description
CABLE TIE, 11.4"L (290MM), INTERMEDIATE, NYLON, NATURAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE, 11.4
Wilmington, MA, United States
CABLE TIE, 11.4"L (290MM), INTERMEDIATE, NYLON, NATURAL
PLT3I-M
CABLE TIE, 11.4"L (290MM), INTERMEDIATE, NYLON, NATURAL PLT3I-M
CABLE TIE, 11.4"L (290MM), INTERMEDIATE, NYLON, NATURAL

CABLE TIE, 11.4"L (290MM), INTERMEDIATE, NYLON, NATURAL

Buy Now
Cable Ties and Zip Ties - 298-10513-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10513-ND
Cable Ties and Zip Ties 298-10513-ND
"Standard, Locking Natural 3.00"" (76.20mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 3.00"" (76.20mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 78F590 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
78F590
Cable Ties; Cable Tie Material Panduit 78F590
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:290mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Intermediate; Product Range:PLT Series; Accessory Type:Cable Tie; Length:11.4" RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:290mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Intermediate; Product Range:PLT Series; Accessory Type:Cable Tie; Length:11.4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLT3I-M 298-10513-ND 78F590
Product Name CABLE TIE, 11.4"L (290MM), INTERMEDIATE, NYLON, NATURAL Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - EN3742-224 - TE Connectivity
Specs
Material Stainless Steel
Length 17.72 inch (450 mm)
View Details