Panduit Corp. Cable Ties and Zip Ties PLT3H-TL76

Description
"Standard, Locking Blue, Aqua 3.00"" (76.20mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue, Aqua 3.00"" (76.20mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-22981-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-22981-ND
Cable Ties and Zip Ties 298-22981-ND
"Standard, Locking Blue, Aqua 3.00"" (76.20mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Blue, Aqua 3.00"" (76.20mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 292Mm, Etfe, 120Lb, Aqua; Cable Tie Material Panduit - 61AC8003 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 292Mm, Etfe, 120Lb, Aqua; Cable Tie Material Panduit
61AC8003
Cable Tie, 292Mm, Etfe, 120Lb, Aqua; Cable Tie Material Panduit 61AC8003
CABLE TIE, 292MM, ETFE, 120LB, AQUA; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Colour:Aqua; Cable Tie Length:292mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:120lb; RoHS Compliant: Yes

CABLE TIE, 292MM, ETFE, 120LB, AQUA; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene); Cable Tie Colour:Aqua; Cable Tie Length:292mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:120lb; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-22981-ND 61AC8003
Product Name Cable Ties and Zip Ties Cable Tie, 292Mm, Etfe, 120Lb, Aqua; Cable Tie Material Panduit
Material Ethylenterafluorineethylene (ETFE)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details