Panduit Corp. Cable Ties and Zip Ties PLT3H-L86

Description
"Standard, Locking Blue 3.00"" (76.20mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 3.00"" (76.20mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13921-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13921-ND
Cable Ties and Zip Ties 298-13921-ND
"Standard, Locking Blue 3.00"" (76.20mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Blue 3.00"" (76.20mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Locking Cable Ties, 11.1In L, Nylon 6.6; Cable Tie Material Panduit - 17T6856 - Newark, An Avnet Company
Chicago, IL, United States
Locking Cable Ties, 11.1In L, Nylon 6.6; Cable Tie Material Panduit
17T6856
Locking Cable Ties, 11.1In L, Nylon 6.6; Cable Tie Material Panduit 17T6856
LOCKING CABLE TIES, 11.1IN L, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:290mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

LOCKING CABLE TIES, 11.1IN L, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:290mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13921-ND 17T6856
Product Name Cable Ties and Zip Ties Locking Cable Ties, 11.1In L, Nylon 6.6; Cable Tie Material Panduit
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details