Panduit Corp. Cable Ties and Zip Ties PLT3H-L186

Description
"Standard, Locking Blue 3.00"" (76.20mm) 0.300"" (7.62mm) 60 lbs (27.22 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 3.00"" (76.20mm) 0.300"" (7.62mm) 60 lbs (27.22 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-22978-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-22978-ND
Cable Ties and Zip Ties 298-22978-ND
"Standard, Locking Blue 3.00"" (76.20mm) 0.300"" (7.62mm) 60 lbs (27.22 kg)"

"Standard, Locking Blue 3.00"" (76.20mm) 0.300"" (7.62mm) 60 lbs (27.22 kg)"

Buy Now Datasheet
Locking Cable Ties, 11.1In L, Polypropylene; Cable Tie Material Panduit - 23T0263 - Newark, An Avnet Company
Chicago, IL, United States
Locking Cable Ties, 11.1In L, Polypropylene; Cable Tie Material Panduit
23T0263
Locking Cable Ties, 11.1In L, Polypropylene; Cable Tie Material Panduit 23T0263
LOCKING CABLE TIES, 11.1IN L, POLYPROPYLENE; Cable Tie Material:PP (Polypropylene); Cable Tie Length:290mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Detectable; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

LOCKING CABLE TIES, 11.1IN L, POLYPROPYLENE; Cable Tie Material:PP (Polypropylene); Cable Tie Length:290mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Detectable; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-22978-ND 23T0263
Product Name Cable Ties and Zip Ties Locking Cable Ties, 11.1In L, Polypropylene; Cable Tie Material Panduit
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details