Panduit Corp. Cable Ties and Zip Ties PLT3EH-NB-C0

Description
"Lashing, Locking Black 3.30"" (83.82mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Lashing, Locking Black 3.30"" (83.82mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13918-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13918-ND
Cable Ties and Zip Ties 298-13918-ND
"Lashing, Locking Black 3.30"" (83.82mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

"Lashing, Locking Black 3.30"" (83.82mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 66H2817 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
66H2817
Cable Ties; Cable Tie Material Panduit 66H2817
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:310mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:84mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:310mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:84mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13918-ND 66H2817
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details