Panduit Corp. Cable Ties and Zip Ties PLT2S-M76

Description
"Standard, Locking Blue, Aqua 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue, Aqua 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10511-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10511-ND
Cable Ties and Zip Ties 298-10511-ND
"Standard, Locking Blue, Aqua 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Blue, Aqua 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
CABLE TIE, 7.4
Wilmington, MA, United States
CABLE TIE, 7.4"L (188MM), STANDARD, TEFZ
PLT2S-M76
CABLE TIE, 7.4"L (188MM), STANDARD, TEFZ PLT2S-M76
CABLE TIE, 7.4"L (188MM), STANDARD, TEFZ

CABLE TIE, 7.4"L (188MM), STANDARD, TEFZ

Buy Now
Cable Ties, 7.4In L, Strength 18 Lbs, Aqua; Cable Tie Material Panduit - 88F1057 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 7.4In L, Strength 18 Lbs, Aqua; Cable Tie Material Panduit
88F1057
Cable Ties, 7.4In L, Strength 18 Lbs, Aqua; Cable Tie Material Panduit 88F1057
CABLE TIES, 7.4IN L, STRENGTH 18 LBS, AQUA; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Standard; Product Range:-; Colour:Aqua RoHS Compliant: Yes

CABLE TIES, 7.4IN L, STRENGTH 18 LBS, AQUA; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Standard; Product Range:-; Colour:Aqua RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, 188Mm, Etfe, Aqua; Cable Tie Material Panduit - 49AC5032 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 188Mm, Etfe, Aqua; Cable Tie Material Panduit
49AC5032
Cable Tie, 188Mm, Etfe, Aqua; Cable Tie Material Panduit 49AC5032
CABLE TIE, 188MM, ETFE, AQUA; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Colour:Aqua; Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:48mm; Minimum Loop Tensile Strength:50lb; Cable TieRoHS Compliant: Yes

CABLE TIE, 188MM, ETFE, AQUA; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene); Cable Tie Colour:Aqua; Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:48mm; Minimum Loop Tensile Strength:50lb; Cable TieRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-10511-ND PLT2S-M76 88F1057
Product Name Cable Ties and Zip Ties CABLE TIE, 7.4"L (188MM), STANDARD, TEFZ Cable Ties, 7.4In L, Strength 18 Lbs, Aqua; Cable Tie Material Panduit
Material Ethylenterafluorineethylene (ETFE)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details