Panduit Corp. Cable Ties and Zip Ties PLT2S-M69

Description
"Standard, Locking Natural 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13914-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13914-ND
Cable Ties and Zip Ties 298-13914-ND
"Standard, Locking Natural 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Fl Ret, 188X4.8Mm, Pk1000; Cable Tie Material Panduit - 83T3040 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Fl Ret, 188X4.8Mm, Pk1000; Cable Tie Material Panduit
83T3040
Cable Tie, Fl Ret, 188X4.8Mm, Pk1000; Cable Tie Material Panduit 83T3040
CABLE TIE, FL RET, 188X4.8MM, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:White; Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47.8mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

CABLE TIE, FL RET, 188X4.8MM, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:White; Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47.8mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13914-ND 83T3040
Product Name Cable Ties and Zip Ties Cable Tie, Fl Ret, 188X4.8Mm, Pk1000; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details