Panduit Corp. Cable Ties and Zip Ties PLT2S-M4Y

Description
"Standard, Locking Yellow 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Yellow 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13911-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13911-ND
Cable Ties and Zip Ties 298-13911-ND
"Standard, Locking Yellow 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Yellow 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cabletie,std,7.4In,nyl,y,pk1000 Rohs Compliant Panduit - 30AK6812 - Newark, An Avnet Company
Chicago, IL, United States
Cabletie,std,7.4In,nyl,y,pk1000 Rohs Compliant Panduit
30AK6812
Cabletie,std,7.4In,nyl,y,pk1000 Rohs Compliant Panduit 30AK6812
CABLETIE,STD,7.4IN,N YL,Y,PK1000 ROHS COMPLIANT: YES

CABLETIE,STD,7.4IN,NYL,Y,PK1000 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13911-ND 30AK6812
Product Name Cable Ties and Zip Ties Cabletie,std,7.4In,nyl,y,pk1000 Rohs Compliant Panduit
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-294 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details