Panduit Corp. CABLE TIE, 7.4"L (188MM), STANDARD, NYLO PLT2S-M20

Description
CABLE TIE, 7.4"L (188MM), STANDARD, NYLO
Request a Quote Datasheet
Description
CABLE TIE, 7.4"L (188MM), STANDARD, NYLO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE, 7.4
Wilmington, MA, United States
CABLE TIE, 7.4"L (188MM), STANDARD, NYLO
PLT2S-M20
CABLE TIE, 7.4"L (188MM), STANDARD, NYLO PLT2S-M20
CABLE TIE, 7.4"L (188MM), STANDARD, NYLO

CABLE TIE, 7.4"L (188MM), STANDARD, NYLO

Buy Now
Cable Ties and Zip Ties - 298-13908-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13908-ND
Cable Ties and Zip Ties 298-13908-ND
"Standard, Locking Black 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 03C3624 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
03C3624
Cable Ties; Cable Tie Material Panduit 03C3624
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47.8mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47.8mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLT2S-M20 298-13908-ND 03C3624
Product Name CABLE TIE, 7.4"L (188MM), STANDARD, NYLO Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details