Panduit Corp. Cable Ties and Zip Ties PLT2S-M120

Description
"Standard, Locking Black 1.88"" (47.75mm) 0.190"" (4.83mm) 40 lbs (18.14 kg)"
Request a Quote
Description
"Standard, Locking Black 1.88"" (47.75mm) 0.190"" (4.83mm) 40 lbs (18.14 kg)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Panduit Cable Tie, part number 01C6991, is constructed from weather-resistant Nylon 12, making it suitable for high moisture, corrosive environments, and low-temperature applications. It features a one-piece design that ensures consistent performance and reliability. The cable tie has a length of 188 mm, a width of 4.8 mm, and can accommodate a maximum bundle diameter of 48 mm. Its curved tip design facilitates easy handling and faster initial threading, which can enhance installation efficiency. This product is particularly effective for making attachments to galvanized surfaces and is recommended for both indoor and outdoor use.

Datasheet Summary
Powered by GS/AI

The Panduit Cable Tie, part number 01C6991, is constructed from weather-resistant Nylon 12, making it suitable for high moisture, corrosive environments, and low-temperature applications. It features a one-piece design that ensures consistent performance and reliability. The cable tie has a length of 188 mm, a width of 4.8 mm, and can accommodate a maximum bundle diameter of 48 mm. Its curved tip design facilitates easy handling and faster initial threading, which can enhance installation efficiency. This product is particularly effective for making attachments to galvanized surfaces and is recommended for both indoor and outdoor use.

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13906-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13906-ND
Cable Ties and Zip Ties 298-13906-ND
"Standard, Locking Black 1.88"" (47.75mm) 0.190"" (4.83mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 1.88"" (47.75mm) 0.190"" (4.83mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 7.4
Wilmington, MA, United States
Cable Tie, 7.4"L (188mm), Standard, Nylo
PLT2S-M120
Cable Tie, 7.4"L (188mm), Standard, Nylo PLT2S-M120
Cable Tie, 7.4"L (188mm), Standard, Nylo

Cable Tie, 7.4"L (188mm), Standard, Nylo

Buy Now
Cable Ties; Cable Tie Material Panduit - 01C6991 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
01C6991
Cable Ties; Cable Tie Material Panduit 01C6991
CABLE TIES; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Ties Cable Tie 7.4 L - 70045063 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Ties Cable Tie 7.4 L
70045063
Cable Ties Cable Tie 7.4 L 70045063
Cable Ties Cable Tie 7.4 L

Cable Ties Cable Tie 7.4 L

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-13906-ND PLT2S-M120 01C6991 70045063
Product Name Cable Ties and Zip Ties Cable Tie, 7.4"L (188mm), Standard, Nylo Cable Ties; Cable Tie Material Panduit Cable Ties Cable Tie 7.4 L
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details