Panduit Corp. Cable Tie, 7.4"L (188mm), Mil Standard, PLT2S-M00

Description
Cable Tie, 7.4"L (188mm), Mil Standard,
Request a Quote Datasheet
Description
Cable Tie, 7.4"L (188mm), Mil Standard,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 7.4
Wilmington, MA, United States
Cable Tie, 7.4"L (188mm), Mil Standard,
PLT2S-M00
Cable Tie, 7.4"L (188mm), Mil Standard, PLT2S-M00
Cable Tie, 7.4"L (188mm), Mil Standard,

Cable Tie, 7.4"L (188mm), Mil Standard,

Buy Now
Cable Ties and Zip Ties - 298-13901-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13901-ND
Cable Ties and Zip Ties 298-13901-ND
"Standard, Locking Black 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 94B2359 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
94B2359
Cable Ties; Cable Tie Material Panduit 94B2359
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47.8mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47.8mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLT2S-M00 298-13901-ND 94B2359
Product Name Cable Tie, 7.4"L (188mm), Mil Standard, Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details