Panduit Corp. Cable Ties and Zip Ties PLT2S-M

Description
"Standard, Locking Natural 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1031-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1031-ND
Cable Ties and Zip Ties 298-1031-ND
"Standard, Locking Natural 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties - 8481050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
8481050
Cable Ties 8481050
Panduit PLT2S-M Cable Tie

Panduit PLT2S-M Cable Tie

Supplier's Site
Cable Tie, 7.4
Wilmington, MA, United States
Cable Tie, 7.4"L (188mm), Standard, Nylo
PLT2S-M
Cable Tie, 7.4"L (188mm), Standard, Nylo PLT2S-M
Cable Tie, 7.4"L (188mm), Standard, Nylo

Cable Tie, 7.4"L (188mm), Standard, Nylo

Buy Now
PNDT Cable Ties - PLT2S-M - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Cable Ties
PLT2S-M
PNDT Cable Ties PLT2S-M
Pan-Ty PLT2S-M Cable Tie, PA6.6, 7.4L,

Pan-Ty PLT2S-M Cable Tie, PA6.6, 7.4L,

Supplier's Site
Cable Ties, 188Mm L, Nylon, 50Lb, Natural, Pk1000; Cable Tie Material Panduit - 78F538 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 188Mm L, Nylon, 50Lb, Natural, Pk1000; Cable Tie Material Panduit
78F538
Cable Ties, 188Mm L, Nylon, 50Lb, Natural, Pk1000; Cable Tie Material Panduit 78F538
CABLE TIES, 188MM L, NYLON, 50LB, NATURAL, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Standard; Product Range:Pan-Ty PLT Series RoHS Compliant: Yes

CABLE TIES, 188MM L, NYLON, 50LB, NATURAL, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Standard; Product Range:Pan-Ty PLT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-1031-ND 8481050 PLT2S-M PLT2S-M 78F538
Product Name Cable Ties and Zip Ties Cable Ties Cable Tie, 7.4"L (188mm), Standard, Nylo PNDT Cable Ties Cable Ties, 188Mm L, Nylon, 50Lb, Natural, Pk1000; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details