Panduit Corp. Cable Tie, 7.4"L (188mm), Standard, Nylo PLT2S-C8

Description
Cable Tie, 7.4"L (188mm), Standard, Nylo
Request a Quote Datasheet
Description
Cable Tie, 7.4"L (188mm), Standard, Nylo
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 7.4
Wilmington, MA, United States
Cable Tie, 7.4"L (188mm), Standard, Nylo
PLT2S-C8
Cable Tie, 7.4"L (188mm), Standard, Nylo PLT2S-C8
Cable Tie, 7.4"L (188mm), Standard, Nylo

Cable Tie, 7.4"L (188mm), Standard, Nylo

Buy Now
Cable Ties and Zip Ties - 298-13899-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13899-ND
Cable Ties and Zip Ties 298-13899-ND
"Standard, Locking Gray 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Gray 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 39C3926 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
39C3926
Cable Ties; Cable Tie Material Panduit 39C3926
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Standard; Accessory Type:Cable Tie; Body Material:Nylon 6.6; Colour:Gray RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Standard; Accessory Type:Cable Tie; Body Material:Nylon 6.6; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLT2S-C8 298-13899-ND 39C3926
Product Name Cable Tie, 7.4"L (188mm), Standard, Nylo Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details