Panduit Corp. Cable Ties and Zip Ties PLT2S-C702Y

Description
"Standard, Locking Maroon 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Maroon 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13897-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13897-ND
Cable Ties and Zip Ties 298-13897-ND
"Standard, Locking Maroon 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Maroon 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 188Mm L, Fluoropolymer, 50 Lb, Maroon; Cable Tie Material Panduit - 52K3087 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 188Mm L, Fluoropolymer, 50 Lb, Maroon; Cable Tie Material Panduit
52K3087
Cable Tie, 188Mm L, Fluoropolymer, 50 Lb, Maroon; Cable Tie Material Panduit 52K3087
CABLE TIE, 188MM L, FLUOROPOLYMER, 50 LB, MAROON; Cable Tie Material:ECTFE (Ethylene Chlorotrifluoroethyl ene) Fluoropolymer; Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Standard RoHS Compliant: Yes

CABLE TIE, 188MM L, FLUOROPOLYMER, 50 LB, MAROON; Cable Tie Material:ECTFE (Ethylene Chlorotrifluoroethylene) Fluoropolymer; Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13897-ND 52K3087
Product Name Cable Ties and Zip Ties Cable Tie, 188Mm L, Fluoropolymer, 50 Lb, Maroon; Cable Tie Material Panduit
Material Ethylene Chlorotrifluoroethylene (ECTFE)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details