Panduit Corp. Cable Ties and Zip Ties PLT2S-C7

Description
"Standard, Locking Purple 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Purple 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13896-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13896-ND
Cable Ties and Zip Ties 298-13896-ND
"Standard, Locking Purple 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Purple 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 190X4.8Mm, Pur, Pk100; Cable Tie Material Panduit - 24M6066 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 190X4.8Mm, Pur, Pk100; Cable Tie Material Panduit
24M6066
Cable Tie, 190X4.8Mm, Pur, Pk100; Cable Tie Material Panduit 24M6066
CABLE TIE, 190X4.8MM, PUR, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Purple; Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 190X4.8MM, PUR, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Purple; Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13896-ND 24M6066
Product Name Cable Ties and Zip Ties Cable Tie, 190X4.8Mm, Pur, Pk100; Cable Tie Material Panduit
Color Purple
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details