Panduit Corp. Cable Ties and Zip Ties PLT2S-C186

Description
"Standard, Locking Blue 1.85"" (46.99mm) 0.190"" (4.83mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 1.85"" (46.99mm) 0.190"" (4.83mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13888-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13888-ND
Cable Ties and Zip Ties 298-13888-ND
"Standard, Locking Blue 1.85"" (46.99mm) 0.190"" (4.83mm) 30 lbs (13.61 kg)"

"Standard, Locking Blue 1.85"" (46.99mm) 0.190"" (4.83mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Locking Cable Ties, 7.3In L, Polypropylene; Cable Tie Material Panduit - 23T0262 - Newark, An Avnet Company
Chicago, IL, United States
Locking Cable Ties, 7.3In L, Polypropylene; Cable Tie Material Panduit
23T0262
Locking Cable Ties, 7.3In L, Polypropylene; Cable Tie Material Panduit 23T0262
LOCKING CABLE TIES, 7.3IN L, POLYPROPYLENE; Cable Tie Material:PP (Polypropylene); Cable Tie Length:186mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

LOCKING CABLE TIES, 7.3IN L, POLYPROPYLENE; Cable Tie Material:PP (Polypropylene); Cable Tie Length:186mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, Metal Det, 186Mm, Pk100; Cable Tie Material Panduit - 51R7070 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Metal Det, 186Mm, Pk100; Cable Tie Material Panduit
51R7070
Cable Tie, Metal Det, 186Mm, Pk100; Cable Tie Material Panduit 51R7070
CABLE TIE, METAL DET, 186MM, PK100; Cable Tie Material:PP (Polypropylene); Cable Tie Colour:Blue; Cable Tie Length:186mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, METAL DET, 186MM, PK100; Cable Tie Material:PP (Polypropylene); Cable Tie Colour:Blue; Cable Tie Length:186mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13888-ND 23T0262
Product Name Cable Ties and Zip Ties Locking Cable Ties, 7.3In L, Polypropylene; Cable Tie Material Panduit
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details