Panduit Corp. Cable Ties and Zip Ties PLT2S-C120

Description
"Standard, Locking Black 1.88"" (47.75mm) 0.190"" (4.83mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.88"" (47.75mm) 0.190"" (4.83mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-22969-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-22969-ND
Cable Ties and Zip Ties 298-22969-ND
"Standard, Locking Black 1.88"" (47.75mm) 0.190"" (4.83mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 1.88"" (47.75mm) 0.190"" (4.83mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
CABLE TIE, 7.4L (188MM), STANDARD, NYLON - PLT2S-C120 - Heilind Electronics, Inc.
Wilmington, MA, United States
CABLE TIE, 7.4L (188MM), STANDARD, NYLON
PLT2S-C120
CABLE TIE, 7.4L (188MM), STANDARD, NYLON PLT2S-C120
CABLE TIE, 7.4L (188MM), STANDARD, NYLON

CABLE TIE, 7.4L (188MM), STANDARD, NYLON

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc.
Product Category Cable Ties Cable Ties
Product Number 298-22969-ND PLT2S-C120
Product Name Cable Ties and Zip Ties CABLE TIE, 7.4L (188MM), STANDARD, NYLON
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details