Panduit Corp. Cable Ties and Zip Ties PLT2S-C1

Description
"Standard, Locking Brown 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Brown 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13886-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13886-ND
Cable Ties and Zip Ties 298-13886-ND
"Standard, Locking Brown 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Brown 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 190X4.8Mm, Brn, Pk100; Cable Tie Material Panduit - 24M6059 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 190X4.8Mm, Brn, Pk100; Cable Tie Material Panduit
24M6059
Cable Tie, 190X4.8Mm, Brn, Pk100; Cable Tie Material Panduit 24M6059
CABLE TIE, 190X4.8MM, BRN, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Brown; Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 190X4.8MM, BRN, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Brown; Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13886-ND 24M6059
Product Name Cable Ties and Zip Ties Cable Tie, 190X4.8Mm, Brn, Pk100; Cable Tie Material Panduit
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-608702-9 - TE Connectivity
Specs
Material Nylon
Length 7.99 inch (203 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details