Panduit Corp. Cable Ties PLT2S-C

Description
Panduit PLT2S-C Cable Tie
Request a Quote Datasheet
Description
Panduit PLT2S-C Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 8469747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
8469747
Cable Ties 8469747
Panduit PLT2S-C Cable Tie

Panduit PLT2S-C Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-1030-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1030-ND
Cable Ties and Zip Ties 298-1030-ND
"Standard, Locking Natural 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
CABLE TIE, 7.4
Wilmington, MA, United States
CABLE TIE, 7.4"L (188MM), STANDARD, NYLO
PLT2S-C
CABLE TIE, 7.4"L (188MM), STANDARD, NYLO PLT2S-C
CABLE TIE, 7.4"L (188MM), STANDARD, NYLO

CABLE TIE, 7.4"L (188MM), STANDARD, NYLO

Buy Now
Cable Ties; Cable Tie Material Panduit - 78F508 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
78F508
Cable Ties; Cable Tie Material Panduit 78F508
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Standard; Product Range:PLT Series; Accessory Type:Cable Tie; Length:7.4" RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Standard; Product Range:PLT Series; Accessory Type:Cable Tie; Length:7.4" RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIE, NYLON 6.6, PAN-TY; 7.4IN - 70043877 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY; 7.4IN
70043877
CABLE TIE, NYLON 6.6, PAN-TY; 7.4IN 70043877
Pan-Ty® Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Standard Cross Section For indoor use Versatile cable ties can be used in countless applications One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry A variety of materials and colors available for specific applications Miniature to Standard cross sections feature a curved tip for easy threading and handling

Pan-Ty® Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Standard Cross Section

  • For indoor use
  • Versatile cable ties can be used in countless applications
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • A variety of materials and colors available for specific applications
  • Miniature to Standard cross sections feature a curved tip for easy threading and handling
Supplier's Site
PNDT Cable Ties - PLT2S-C - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Cable Ties
PLT2S-C
PNDT Cable Ties PLT2S-C
Pan-Ty PLT2S-C Cable Tie, PA6.6, 7.4L,

Pan-Ty PLT2S-C Cable Tie, PA6.6, 7.4L,

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 8469747 298-1030-ND PLT2S-C 78F508 70043877 PLT2S-C
Product Name Cable Ties Cable Ties and Zip Ties CABLE TIE, 7.4"L (188MM), STANDARD, NYLO Cable Ties; Cable Tie Material Panduit CABLE TIE, NYLON 6.6, PAN-TY; 7.4IN PNDT Cable Ties
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details